Littelfuse, Inc. Datasheets for Keylock Switches

Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more

Product Name Notes
15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action...
15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other...
3-position switch can replace toggle or rocker switches, and provide keyed security.Keyed switches can be used to ensure that motors are locked in cherrypickers, hoists, waling-floor trailers and the like.Typically...
An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V...
Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many...
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series...
Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series...
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are...
Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors...
Picture shows connector AND typical 95060 switch. #31101 is plug and wires only.Wires and Deutsch-type connector suitable for Cole Hersee 95060 95061 and 95062 series Sealed Key Switches
Sealed Key Switches with Integral Connector
Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BP
This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts.
This product is not recommended for new designsAn extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at...
This product is not recommended for new designsLittelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended...
This product is not recommended for new designsThis pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are...