The LGB8245TI is a 450 V, 20 A N-channel ignition IGBT in a D2PAK package, designed for high-voltage, high-current switching applications such as ignition systems and direct fuel injection. It features a continuous collector current rating of 20 A, a peak pulsed current of 50 A, and a collector-emitter saturation voltage of up to 2.00 V at 15 A and 4.0 V gate-emitter voltage. The device has a thermal resistance junction-to-case of 1.0 °C/W and operates over a temperature range of -55 °C to +175 °C. It is AEC-Q101 qualified and includes ESD protection with an 8.0 kV human body model rating. The gate-emitter voltage is limited to ±15 V, and it supports low threshold voltage operation for direct logic-level interfacing.
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or whatever high voltage and high current switching is required. End Products: Automotive Ideal for Coil-on-Plug and Driver-on-Coil Applications Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load. Integrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | LGB8245TI | 18-LGB8245TITR-ND |
| Product Name | Ignition IGBT, N-Channel, 20 A, 450 V | Single IGBTs |
| VCE(on) | 1.1 volts |