The IXYH30N170C is a 1700 V, 30 A IGBT designed for switch-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It is packaged in a TO-247 AD case with a weight of 6 g. The device has a continuous collector current rating of 30 A at 110 °C and a peak collector current of 250 A for 1 ms. The collector-emitter saturation voltage is 3.5 V to 4.0 V at 30 A and 15 V gate-emitter voltage. The thermal resistance from junction to case is 0.16 °C/W. Operating junction temperature ranges from -55 °C to 175 °C. The storage temperature range is -55 °C to 175 °C. The maximum lead temperature for soldering is 300 °C for 10 seconds. The device has a gate-emitter voltage rating of ±20 V continuous and ±30 V transient.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
Trans IGBT Chip N-CH 1700V 100A 937W 3-Pin(3+Tab) TO-247 Product overview: IXYH30N170C from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 100A, 937W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1700V, 100A, 937W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYH30N170C can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH30N170C | 279-IXYH30N170C |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs | 1700V 100A 937W IGBT Transistor |
| VCES | 1700 volts | |
| VCE(on) | 4 volts | |
| IC(max) | 100 amps |