Littelfuse, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices... | |
| Littelfuse offers Polyimide probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact... | |
| Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please... | |
| Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact... | |
| Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates... | |
| Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability... | |
| Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum... | |
| Littelfuse UL Recognized ring lug thermistor probe assemblies are manufacturing using super stable NTC chips which are potted into a ring lug housing with thermally conductive epoxy. Designed for rapid... | |
| NGD3103F3T1NLT001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 1%... | |
| NGD3103J3V2NHT001 is an NGD series U-shaped, glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NGD3103K3T1NHT001 is an NGD series U-shaped, glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NGD3103K3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± | |
| NGD3154K3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 150,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± | |
| NGD3203K3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 20,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 10%... | |
| NGD3253F3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 25,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± | |
| NGD3502K3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 5,000 Ω (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± | |
| NPSSE103C3T1NF001 is an NPSS series NTC thermistor with straight, stainless-steel housing and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Accuracy 0 °C... | |
| NSKR103F3J2FET001 is an NSKR series surface-mount, end-banded, chip thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSKR103J3J2NET001 is an NSKR series surface-mount, end-banded, chip thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSKR103J3Q2NET001 is an NSKR series surface-mount, end-banded, chip thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSKR473J3V2FET001 is an NSKR series surface-mount, end-banded, chip thermistor with the following specifications: Resistance Ohms @25 °C = 47,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSKR503J4C2NET001 is an NSKR series surface-mount, end-banded, chip thermistor with the following specifications: Resistance Ohms @25 °C = 50,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSKR680J2R2NET001 is an NSKR series surface-mount, end-banded, chip thermistor with the following specifications: Resistance Ohms @25 °C = 680 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSSB203F4F2NGT001 is an NSS series surface-mount, MELF-style, glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 20,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSSM103K3T1NGT001 is an NSS series surface-mount, Mini-MELF-style, glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C =... | |
| NSSM103M3T1NHT001 is an NSS series surface-mount, Mini-MELF-style, glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Accuracy (0 °C to +100... | |
| NXKE103K3T1NEE001 is an NXK series miniature, epoxy-coated thermistor with Kynar-insulated lead wires and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance... | |
| NXKF104K4C1NEH001 is an NXK series miniature, epoxy-coated thermistor with Kynar-insulated lead wires and the following specifications: Resistance Ohms @25 °C = 100,000 (nominal resistance at the stated temperature) Resistance Tolerance... | |
| NXUE502C3T1NFC001 is an NXU series interchangeable, epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 5,000 (nominal resistance at the stated temperature) Accuracy (0... | |
| NXUF103J3T1NFC001 is an NXU series epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25... | |
| NXUJ103F3T1NFB001 is an NXU series epoxy-coated NTC thermistor with uninsulated leads and the following specifications: Resistance Ohms @25 °C = 10,000 (nominal resistance at the stated temperature) Resistance Tolerance @25... | |
| The TTapeTM platform is a distributed temperature monitoring technology for battery packs that helps to improve the detection of localized cell overheating. This helps to increase the lifetime of batteries... |