The IXTX90N25L2 is an N-channel enhancement mode power MOSFET designed for linear operation with extended forward bias safe operating area (FBSOA). It is packaged in the PLUS247 format, weighing 6 g, and is rated for a maximum drain-source voltage of 250 V and a continuous drain current of 90 A at 25°C. The device has a maximum on-resistance of 36 mΩ at VGS = 10 V and ID = 45 A, with an avalanche energy rating of 3 J. It is guaranteed to operate safely at 75°C and is avalanche rated. The package meets UL 94 V-0 flammability requirements. Operating junction temperature ranges from -55°C to 150°C. Thermal resistance from junction to case is 0.13 °C/W.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
N-Channel MOSFET, 250V, 90A, TO-247 Product overview: IXTX90N25L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX90N25L2 can be used for catalog matching and distributor lookup.
N CHANNEL POWER MOSFET, LINEAR L2, 500V, 90A, PLUS247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:90A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:960W; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | IXTX90N25L2 | 278-IXTX90N25L2 | 83R9998 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | N-Channel 250V 90A MOSFET Transistor | N Channel Power Mosfet, Linear L2, 500V, 90A, Plus247; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel |