IGBT MODULE, DUAL NPN, 600V, 400A; Continuous Collector Current:400A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:940W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
IGBT Modules 600V 300A Dual
IGBT MODULE 600V 300A 940W D3
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 31Y2577 | MG06300D-BN4MM | MG06300D-BN4MM |
| Product Name | Igbt Module, Dual Npn, 600V, 400A; Continuous Collector Current Littelfuse | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 940000 milliwatts |