The MKI 50-06 A7 is an IGBT module in an H-bridge configuration, rated for 600 V collector-emitter voltage and 72 A continuous collector current at 25°C. It features NPT IGBT technology with low saturation voltage, square RBSOA capability, and ultra-fast free-wheeling diodes. The module has a copper base plate and solderable pins for PCB mounting, with a thermal resistance from junction to case of 0.55 K/W per IGBT and 1.19 K/W per diode. Operating junction temperature ranges from -40°C to 125°C, with a storage temperature range of -40°C to 150°C. The package has a creepage and strike distance of 6 mm and weighs 180 g. It is designed for wave soldering and meets isolated voltage ratings of 2500 V~ at 50/60 Hz.
IGBT, MODULE, N-CH, 600V, 72A; Continuous Collector Current:72A; Collector Emitter Saturation Voltage:1.9V; Power Dissipation:225W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 34AC1920 |
| Product Name | Igbt, Module, N-Ch, 600V, 72A; Continuous Collector Current Ixys Semiconductor |
| PD | 225000 milliwatts |