The IXYX100N65B3D1 is a 650V, 100A IGBT with an anti-parallel ultra-fast diode, optimized for 10-30kHz switching in applications such as power inverters, motor drives, and PFC circuits. It is packaged in the PLUS247 format, weighing 6g. The device has a collector-emitter saturation voltage of 1.53V to 1.85V at 70A and 15V gate drive, with a Junction-to-Case thermal resistance of 0.36°C/W. It features a square RBSOA, avalanche capability, and short-circuit endurance of 8μs at 150°C. The maximum junction temperature is 175°C, and the mounting force range is 20 to 120 N.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX100N65B3D1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYX100N65B3D1 |
| VCES | 650 volts |