Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
Insulated Gate Bipolar Transistor, Product overview: IXYK120N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYK120N120C3 can be used for catalog matching and distributor lookup.
TRANSISTOR, IGBT, 1.2KV, 240A, TO-264; Continuous Collector Current:240A; Collector Emitter Saturation Voltage:2.55V; Power Dissipation:1.5kW; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK120N120C3 | 279-IXYK120N120C3 | 03AH2075 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | IGBT Transistor | Transistor, Igbt, 1.2Kv, 240A, To-264; Continuous Collector Current Littelfuse |
| VCES | 1200 volts | ||
| VCE(on) | 3.2 volts | ||
| IC(max) | 240 amps |