The IXXX100N60C3H1 is a 600V IGBT in a TO-264 or PLUS247 package, designed for 20-60kHz switching applications such as power inverters, motor drives, and PFC circuits. It is rated for a continuous collector current of 100A at 90°C and a peak pulse current of 340A. The device has a collector-emitter saturation voltage of 1.68V to 2.20V at 70A and 15V gate drive, and features a square RBSOA, avalanche capability, and a reverse parallel ultra-fast diode with forward voltage up to 2.0V. Thermal resistance is 0.18°C/W from junction to case. Operating junction temperature ranges from -55°C to 150°C, with a maximum soldering temperature of 260°C for 10 seconds. The part is rated for 600V blocking voltage and is optimized for low gate drive requirements.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXX100N60C3H1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |