Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
Insulated Gate Bipolar Transistor, Product overview: IXXH80N65B4 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH80N65B4 can be used for catalog matching and distributor lookup.
TRANSISTOR, IGBT, 650V, 160A, TO-247AD; Continuous Collector Current:160A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:625W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH80N65B4 | 279-IXXH80N65B4 | 03AH1972 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs | IGBT Transistor | Transistor, Igbt, 650V, 160A, To-247Ad; Continuous Collector Current Littelfuse |
| VCES | 650 volts | ||
| VCE(on) | 2.1 volts | ||
| IC(max) | 160 amps |