Littelfuse, Inc. Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1200V, 2x50A parallel SiC Schottky diodes to reduce the component count in rectifier bridges, or for increased current density. Made of SiC material, this product is recommended for fast switching... | |
| 650V, 2x80A parallel SiC Schottky diodes to reduce the component count in rectifier bridges, or for increased current density. Made of SiC material, this product is recommended for fast switching... | |
| Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It... | |
| Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products.It is... | |
| Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF... | |
| Littelfuse MBR10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR1045 series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products.It is suitable... | |
| Littelfuse MBR1060CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR20150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR40100WT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBR6045WT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRB10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRB1060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRB20100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRB2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRD10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRD10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRD10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF10100CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF10100CTR series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF10150CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF1060CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF20150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF20200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF20200CTR series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF2045CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF30100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF30150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF30200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Littelfuse MBRF3060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is... | |
| Offers improved forward voltage characteristics and breakdown voltages up to 1200V | |
| The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. | |
| The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V | |
| The Fast Dual Diode series offers various packages and breakdown voltages up to 1200V. Utilizing FRED dies enables fast reverse recovery capabilities. | |
| The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The LSIC2SD170Bxx 1700V SiC Schottky Barrier Diode in TO-247-2L are available in 10A, 25A and 50A current ratings.SiC Schottky Diodes have negligible reverse recovery, which reduces switching losses and system... | |
| The Schottky Extreme Low Vf series offers improved forward voltage with extreme low Vf values and breakdown voltages up to 150V. | |
| The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. | |
| The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. | |
| The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V. | |
| This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal... | |
| This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal... | |
| Very low Vf Extremely low switching losses Low Irm values Improved thermal behavior High reliability circuit operation Low voltage peaks for reduced protection circuits Low noise switching |