The IXYN150N60B3 is a 600V XPT IGBT designed for 10-30kHz switching applications in power inverters, UPS, motor drives, and PFC circuits. It is packaged in an SOT-227B (miniBLOC) case with aluminium nitride isolation, weighs 30 g, and supports a maximum junction temperature of 175°C. The device has a continuous collector current rating of 140A at 110°C and a pulsed collector current limit of 750A. It features a maximum collector-emitter saturation voltage of 2.20V at 150°C, a clamped inductive switching time of 8μs, and an avalanche-rated square RBSOA up to 600V. Thermal resistance from junction to case is 0.18°C/W, and isolation voltage is rated at 2500V~. The part complies with international standard packaging and is suited for high-power density applications with low gate drive requirements.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN150N60B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |