The IXYP35N65C5 is a 650 V, 35 A Gen5 XPT™ IGBT in a TO-220-3L package, designed for switching applications between 20 and 60 kHz. It has a collector-emitter saturation voltage of 2.0 V at 30 A and 15 V gate-emitter voltage, with a thermal resistance junction-to-case of 0.46 °C/W. The device supports a continuous collector current of 35 A at 110 °C and a pulsed collector current of 190 A at 25 °C for 1 ms. It features a square reverse biased safe operating area, positive thermal coefficient of V<sub>CE(sat)</sub>,
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 5th generation (GenX5™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities.These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP35N65C5 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |