IGBT Module Half Bridge 600V 500A 1250W Chassis Mount D3
IGBT MODULE 600V 400A 1250W D3
IGBT MODULE, DUAL NPN, 600V, 500A; Continuous Collector Current:500A; Collector Emitter Saturation Voltage:1.45V; Power Dissipation:1.25kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
IGBT Modules 600V 400A Dual 150TVj
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | F6285-ND | MG06400D-BN4MM | 20X9125 | MG06400D-BN4MM |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | Igbt Module, Dual Npn, 600V, 500A; Continuous Collector Current Littelfuse | IGBT Modules |
| Package Type | D-3 Module | TO-3 |