The IXXR100N60B3H1 is a 600V IGBT with a continuous collector current of 68A at 110°C and a collector-emitter saturation voltage of 1.80V at 70A and 15V gate drive. It features an ISOPLUS247 package, an isolated mounting surface, and an integrated ultra-fast anti-parallel diode. The device is rated for junction temperatures from -55°C to 150°C and supports switching frequencies of 10-30kHz. It has a square reverse-bias safe operating area, avalanche capability, and short-circuit ruggedness. Thermal resistance from junction to case is 0.31°C/W and from case to heat sink is 0.15°C/W. The package is rated for 2500V~ electrical isolation and meets UL 94 V-0 flammability requirements. Designed for applications including motor drives, SMPS, PFC circuits, and UPS systems.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXR100N60B3H1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |