The IXYH10N170CV1 is a 1700 V, 10 A IGBT with an integrated fast recovery diode in a TO-247 AD package weighing 6 g. It features a typical saturation voltage of 4.1 V at 10 A and 15 V gate-emitter voltage, and a junction temperature range of -55 °C to 175 °C. Thermal resistance from junction to case is 0.53 °C/W for the IGBT and 0.70 °C/W for the diode. Switching times are 70 ns for turn-off and 14 ns for turn-on rise under specified conditions. The device supports clamped inductive switching with a safe operating area up to 1360 V and 40 A. It meets the AEC-Q200 standard and is RoHS compliant.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
TRANSISTOR, IGBT, 1.7KV, 36A, TO-247AD; Continuous Collector Current:36A; Collector Emitter Saturation Voltage:3.6V; Power Dissipation:280W; Collector Emitter Voltage Max:1.7kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH10N170CV1 | 03AH2021 |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs | Transistor, Igbt, 1.7Kv, 36A, To-247Ad; Continuous Collector Current Littelfuse |
| VCES | 1700 volts | |
| VCE(on) | 4.1 volts | |
| IC(max) | 36 amps |