The IXYX300N65A3 is a 650V IGBT in the PLUS247 package, rated for a continuous collector current of 300A at 110°C and a peak pulse current of 1460A. It features a typical collector-emitter saturation voltage of 1.60V at 100A and 15V gate-emitter voltage, with a maximum junction temperature of 175°C. The device supports square reverse-bias safe operating area (RBSOA) and short-circuit capability, with an RthJC thermal resistance of 0.065°C/W. It is avalanche rated and meets international standard package requirements.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX300N65A3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |