Littelfuse, Inc. Datasheets for Automotive Electrical Connectors
Automotive electrical connectors are designed to be used specifically in vehicles.
Automotive Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized... | |
| 13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the... | |
| 13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical... | |
| 15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited... | |
| 15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularlysuited for... | |
| 24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized... | |
| 24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections... | |
| 24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector,conforming to ISO 7638-1. They are authorized for electrical connections on... | |
| 6-Pole Socket | |
| 7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external... | |
| 7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming... | |
| 7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits • | |
| 7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to... | |
| ABS/EBS cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against... | |
| ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against... | |
| Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using... | |
| ISOBUS System Sockets | |
| Littelfuse 2-Pole Farm Equipment Connectors are used to provide power to farm equipment with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual... | |
| Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept... | |
| OBSOLETE:1/1/20 The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system... | |
| Polarized connector pair meant for marine applications. Completed assembly with male and female connectors, this ships without leads and requires wire insertion and termination before installation. | |
| Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system... | |
| Sealed socket with a connector that is used for emergency starting of a vehicle. The body is heavy duty with a flip cover that is sealed to IP54. The contact... | |
| Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole (ISO 12098) system, and vice versa. These... | |
| Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters... | |
| Special purpose 13-pole 12V coupling socket for ISO 11446 | |
| Special purpose 13-pole 12V parking socket | |
| Special purpose 7-pole 12V connector with a 2-pole socket | |
| Special purpose 7-pole 12V coupling socket for ISO 1724 | |
| Special purpose 7-pole 12V coupling socket for ISO 3732 | |
| Special purpose waterproof socket for 220V 16A for camper or caravan | |
| Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 12401 | |
| Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 12501-BX | |
| The 3-pin connection system according to DIN 9680 is used on tractors and tractors agricultural machines for the electrical connection of end users, such as mowers, construction forks and sweepers,... | |
| The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between... | |
| The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional... | |
| The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between... | |
| The plugs consist of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. | |
| The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be... | |
| The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. | |
| These connectors are used for the electrical connection of inspection lights, beacons and other accessories on vehicles with 12V and 24V electrical system. The sockets are available for in-the-cab mounting,... | |
| This product is not recommended for new designs7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and... | |
| This product is not recommended for new designsLittelfuse 2-Pole Farm Equipment Connectors are used to provide power to farm equipment with 12V and 24V electrical systems. Protective, doored sockets to... | |
| This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on... | |
| This product is not recommended for new designsWeatherproof connectors & wire lead assemblies.Polarized to assure proper mating of circuits.Molded bodies.Colorcoded 16AWG wire, 6" long (152.4mm).Conductors are properly aligned and bonded... | |
| This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness... | |
| Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Compact style 15-pole plug... | |
| Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Standard style 15-pole plug... | |
| Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Standard style 15-pole socket... | |
| Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Ultra compact style 15-pole... | |
| Various types of adaptors with older system cable and new system micro adapter are available to connect the older 7-pole Normal (N) and Supplementary (S) system to the newest 13-pole... | |
| Weatherproof connectors & wire lead assemblies.Polarized to assure proper mating of circuits.Molded bodies.Colorcoded 16AWG wire, 6" long (152.4mm).Conductors are properly aligned and bonded into the insulation, to assure minimal voltage... | |
| Wiring cables wit electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on... | |
| Wiring cables with electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on... |