Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTY02N120P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTY02N120P is an N-channel enhancement mode power MOSFET rated for 1200 V drain-source voltage and 0.2 A continuous drain current, designed for use in DC-DC converters, switch-mode power supplies, motor drives, and laser drivers. It is packaged in a TO-252 case measuring 0.35 g and features an avalanche rating of 40 mJ, a maximum on-state resistance of 75 Ω at 0.2 A, and a lowgate charge of 4.70 nC. The device has a maximum junction temperature of 150 °C, a thermal resistance of 3.8 °C/W from junction to case, and a fast intrinsic rectifier with reverse recovery time of 1.6 µs. It is rated for a transient gate-source voltage of ±30 V and a maximum lead temperature of 260 °C for 10 seconds. The part is avalanche rated, has low package inductance, and meets international standard packages.

Datasheet Summary
Powered by GS/AI

The IXTY02N120P is an N-channel enhancement mode power MOSFET rated for 1200 V drain-source voltage and 0.2 A continuous drain current, designed for use in DC-DC converters, switch-mode power supplies, motor drives, and laser drivers. It is packaged in a TO-252 case measuring 0.35 g and features an avalanche rating of 40 mJ, a maximum on-state resistance of 75 Ω at 0.2 A, and a lowgate charge of 4.70 nC. The device has a maximum junction temperature of 150 °C, a thermal resistance of 3.8 °C/W from junction to case, and a fast intrinsic rectifier with reverse recovery time of 1.6 µs. It is rated for a transient gate-source voltage of ±30 V and a maximum lead temperature of 260 °C for 10 seconds. The part is avalanche rated, has low package inductance, and meets international standard packages.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTY02N120P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTY02N120P
100V - 1200V N-Channel Standard Power MOSFETs IXTY02N120P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
1200V 0.2A TO-252 MOSFET Transistor
278-IXTY02N120P
1200V 0.2A TO-252 MOSFET Transistor 278-IXTY02N120P
1200V N-Ch MOSFET, 0.2A, 0.075Ω, TO-252 Product overview: IXTY02N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 0.2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 0.2A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY02N120P can be used for catalog matching and distributor lookup.

1200V N-Ch MOSFET, 0.2A, 0.075Ω, TO-252 Product overview: IXTY02N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 0.2A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 0.2A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY02N120P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 0.2A, To-252; Channel Type Littelfuse - 03AH1897 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 0.2A, To-252; Channel Type Littelfuse
03AH1897
Mosfet, N-Ch, 1.2Kv, 0.2A, To-252; Channel Type Littelfuse 03AH1897
MOSFET, N-CH, 1.2KV, 0.2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 0.2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY02N120P 278-IXTY02N120P 03AH1897
Product Name 100V - 1200V N-Channel Standard Power MOSFETs 1200V 0.2A TO-252 MOSFET Transistor Mosfet, N-Ch, 1.2Kv, 0.2A, To-252; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data