Littelfuse, Inc. Ignition IGBT, N-Channel, 18 A, 400 V LGD18N40ATH

Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. This device is a significant enhancement to the standard DPAK ignition IGBT device, NGD15N41CLT4. This device offers higher Unclamped Inductive Switching (UIS) energy and lower Collector-Emitter Saturation Voltage, Vce(on). End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space New Design Increase Unclamped Inductive Switching (UIS) Energy per Area Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated Gate-Emitter ESD Protection Low Threshold Voltage to Interface Power Loads to Logic-Level Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor and Gate-Emitter Resistor Emitter Ballasting for Short-Circuit Protection
Request a Quote
Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. This device is a significant enhancement to the standard DPAK ignition IGBT device, NGD15N41CLT4. This device offers higher Unclamped Inductive Switching (UIS) energy and lower Collector-Emitter Saturation Voltage, Vce(on). End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space New Design Increase Unclamped Inductive Switching (UIS) Energy per Area Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated Gate-Emitter ESD Protection Low Threshold Voltage to Interface Power Loads to Logic-Level Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor and Gate-Emitter Resistor Emitter Ballasting for Short-Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LGD18N40ATH is a 400 V, 18 A N-channel ignition IGBT in a DPAK package, designed for high-voltage, high-current switching in applications such as ignition and direct fuel injection. It features integrated ESD protection, a low threshold voltage for direct logic-level interfacing, and an unclamped inductive switching energy of 400 mJ at 50 V and 25 °C junction temperature. The device supports a continuous collector current of 15 A and a pulsed current of 50 A, with a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 1.3 °C/W. It is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

The LGD18N40ATH is a 400 V, 18 A N-channel ignition IGBT in a DPAK package, designed for high-voltage, high-current switching in applications such as ignition and direct fuel injection. It features integrated ESD protection, a low threshold voltage for direct logic-level interfacing, and an unclamped inductive switching energy of 400 mJ at 50 V and 25 °C junction temperature. The device supports a continuous collector current of 15 A and a pulsed current of 50 A, with a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 1.3 °C/W. It is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Ignition IGBT, N-Channel, 18 A, 400 V - LGD18N40ATH - Littelfuse, Inc.
Rosemont, IL, United States
Ignition IGBT, N-Channel, 18 A, 400 V
LGD18N40ATH
Ignition IGBT, N-Channel, 18 A, 400 V LGD18N40ATH
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. This device is a significant enhancement to the standard DPAK ignition IGBT device, NGD15N41CLT4. This device offers higher Unclamped Inductive Switching (UIS) energy and lower Collector-Emitter Saturation Voltage, Vce(on). End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space New Design Increase Unclamped Inductive Switching (UIS) Energy per Area Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated Gate-Emitter ESD Protection Low Threshold Voltage to Interface Power Loads to Logic-Level Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor and Gate-Emitter Resistor Emitter Ballasting for Short-Circuit Protection

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. This device is a significant enhancement to the standard DPAK ignition IGBT device, NGD15N41CLT4. This device offers higher Unclamped Inductive Switching (UIS) energy and lower Collector-Emitter Saturation Voltage, Vce(on). End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space New Design Increase Unclamped Inductive Switching (UIS) Energy per Area Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated Gate-Emitter ESD Protection Low Threshold Voltage to Interface Power Loads to Logic-Level Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor and Gate-Emitter Resistor Emitter Ballasting for Short-Circuit Protection

Supplier's Site Datasheet
Single IGBTs - 18-LGD18N40ATHTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT

IGBT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number LGD18N40ATH 18-LGD18N40ATHTR-ND
Product Name Ignition IGBT, N-Channel, 18 A, 400 V Single IGBTs
VCE(on) 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP4055DPP-91#T2 - 891800-RJP4055DPP-91#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Igbt, Module, Dual N Channel, 1.2Kv, 1.6Ka; Continuous Collector Current Fuji Electric - 54W0199 - Newark, An Avnet Company
Specs
Polarity N-Channel
PD 9.61E6 milliwatts
TJ ? to 150 C (? to 302 F)
View Details