The IXXH50N60B3 is a 600V IGBT in a TO-247 package designed for 5-30 kHz switching applications. It has a continuous collector current rating of 50 A at 110°C and a peak pulse current of 200 A at 25°C. The device features a maximum collector-emitter saturation voltage of 1.80 V at 36 A and 15 V gate-emitter voltage, with a thermal resistance from junction to case of 0.21 °C/W. It supports square reverse-bias safe operating area, avalanche capability, and short-circuit endurance. Rated for junction temperatures up to 175°C, it meets RoHS standards and is suitable for power inverters, UPS, motor drives, and PFC circuits.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
Insulated Gate Bipolar Transistor, Product overview: IXXH50N60B3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH50N60B3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH50N60B3 | 279-IXXH50N60B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | IGBT Transistor |
| VCES | 600 volts |