Littelfuse, Inc. Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| As a pioneer of Press-Pack IGBT technology, we are able to offer a range of class leading devices with voltage ratings of 1.7kV (900V DC link), 2.5kV (1.25kV DC link),... | |
| Compact and powerful solution with X2PT igbts for either boost or brake chopper applications | |
| Offers a rugged input rectifier bridge and a Mosfet with a fast diode in boost (PFC) configuration | |
| Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes... | |
| Package: Isolation Voltage: 2500 V~ Industry convenient Outline RoHS compliant Epoxy meets UL 94V-0 Soldering Pins for PCB Mounting Backside: DCB Ceramic Reduced Weight Advanced Power Cycling Low Drain to... | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG120W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG180W1200PTEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG180W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG240W1200PZTEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG240W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200TED | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: SixPack Trench IGBT Module - MWI150-12T8T | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: SixPack Trench IGBT Module - MWI75-12T7T | |
| The boost configuration offers a compact and powerfull solution with 2nd generation X2PT igbts for either boost or brake chopper applications. | |
| The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated Trench igbts in combination with fast switching SONIC free wheeling diodes. | |
| The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes. | |
| These Mosfets module series offers a SixPack configuration with fast swtching Trench Mosfets with low Rdson and rugged freewheeling body diode | |
| These Power MOSFETs based on Super Junction technology feature the lowest RDS(on) in 600V-800V class MOSFETs. Internal DCB isolation simplifies assembly and reduces thermal resistance from junction to heat sink. | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include motorbike ignition, Direct... | |
| Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile... |
| << Prev |