Littelfuse, Inc. 40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages MKE38P600LB

Description
Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
Datasheet
Description
Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages - MKE38P600LB - Littelfuse, Inc.
Rosemont, IL, United States
40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages
MKE38P600LB
40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages MKE38P600LB
Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability

Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number MKE38P600LB
Product Name 40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages
Package Type SMPD
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers