Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
TRANSISTOR, IGBT, 650V, 132A, TO-220; Continuous Collector Current:132A; Collector Emitter Saturation Voltage:1.73V; Power Dissipation:600W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP50N65C3 | 03AH2109 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | Transistor, Igbt, 650V, 132A, To-220; Continuous Collector Current Littelfuse |
| VCES | 650 volts | |
| VCE(on) | 2.1 volts | |
| IC(max) | 132 amps |