The IXYQ40N65B3D1 is a 650V IGBT in a TO-3P package, designed for 5-30kHz switching applications such as power inverters, motor drives, and PFC circuits. It has a continuous collector current rating of 40A at 110°C, a collector-emitter saturation voltage of 1.7V to 2.0V at 40A and 15V gate drive, and an anti-parallel fast diode with a forward voltage of 2.5V at 30A. The device features a square RBSOA, avalanche capability, and short circuit withstand time of 5μs at 150°C and 400V. Thermal resistance from junction to case is 0.25°C/W for the IGBT and 0.60°C/W for the diode. It is rated for operation from -55°C to 175°C and meets RoHS standards. Weight is 5.5g.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYQ40N65B3D1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |