The IXYA20N120C3HV is a 1200V XPT<sup>TM</sup> IGBT in a TO-263HV package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 20A at 110°C and a peak pulse current of 96A at 25°C for 1ms. The device features a gate-emitter voltage rating of ±20V continuous and ±30V transient, with a collector-emitter saturation voltage of 3.4V at 20A and 15V gate drive. Thermal resistance from junction to case is 0.54°C/W, and it operates from -55°C to 175°C. The IGBT is avalanche rated, has a positive thermal coefficient of V<sub>CE(sat)</sub>,
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYA20N120C3HV |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |