The IXTY8N65X2 is an N-channel enhancement mode MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is available in a TO-252 package, measuring 6.7 mm × 6.2 mm with a weight of 0.35 g. The device has a drain-source breakdown voltage of 650 V, continuous drain current of 8 A at 25°C, and a maximum on-resistance of 500 mΩ at 10 V gate voltage. It features avalanche protection, low gate charge, and low package inductance. The part is rated for a junction temperature range of -55°C to 150°C and meets RoHS standards. Its body diode has a reverse recovery time of 200 ns and a forward voltage of 1.4 V at 8 A current.
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXTY8N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY8N65X2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTY8N65X2 | 278-IXTY8N65X2 |
| Product Name | 24 V Bidirectional 250 W Discrete TVS Diode | MOSFET Transistor |
| Polarity | N-Channel |