Littelfuse, Inc. 2000V - 3000V N-Channel Standard Power MOSFETs IXTX4N300P3HV

Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTX4N300P3HV is an N-channel enhancement mode Power MOSFET for high-voltage applications such as power supplies, capacitor discharge, and laser/X-ray systems. It is packaged in a TO-247PLUS-HV case weighing 6 g. It has a 3000 V drain-source breakdown voltage, 4 A continuous drain current at 25 °C, and 12 A pulsed current. The on-state resistance is 12.5 Ω at 10 V gate voltage and 2 A drain current. Maximum junction temperature is 150 °C, with thermal resistance from junction to case of 0.13 °C/W and case to sink of 0.15 °C/W. The source-drain diode has a forward voltage of 1.5 V at 4 A.

Datasheet Summary
Powered by GS/AI

The IXTX4N300P3HV is an N-channel enhancement mode Power MOSFET for high-voltage applications such as power supplies, capacitor discharge, and laser/X-ray systems. It is packaged in a TO-247PLUS-HV case weighing 6 g. It has a 3000 V drain-source breakdown voltage, 4 A continuous drain current at 25 °C, and 12 A pulsed current. The on-state resistance is 12.5 Ω at 10 V gate voltage and 2 A drain current. Maximum junction temperature is 150 °C, with thermal resistance from junction to case of 0.13 °C/W and case to sink of 0.15 °C/W. The source-drain diode has a forward voltage of 1.5 V at 4 A.

Suppliers

Company
Product
Description
Supplier Links
2000V - 3000V N-Channel Standard Power MOSFETs - IXTX4N300P3HV - Littelfuse, Inc.
Rosemont, IL, United States
2000V - 3000V N-Channel Standard Power MOSFETs
IXTX4N300P3HV
2000V - 3000V N-Channel Standard Power MOSFETs IXTX4N300P3HV
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Supplier's Site Datasheet
Mosfet, N-Ch, 3Kv, 4A, To-247Plus-Hv; Channel Type Littelfuse - 03AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 3Kv, 4A, To-247Plus-Hv; Channel Type Littelfuse
03AH1882
Mosfet, N-Ch, 3Kv, 4A, To-247Plus-Hv; Channel Type Littelfuse 03AH1882
MOSFET, N-CH, 3KV, 4A, TO-247PLUS-HV; Channel Type:N Channel; Drain Source Voltage Vds:3kV; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 3KV, 4A, TO-247PLUS-HV; Channel Type:N Channel; Drain Source Voltage Vds:3kV; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTX4N300P3HV 03AH1882
Product Name 2000V - 3000V N-Channel Standard Power MOSFETs Mosfet, N-Ch, 3Kv, 4A, To-247Plus-Hv; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data