Littelfuse, Inc. Datasheets for Ground Fault Circuit Interrupters (GFCI)

Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices.
Ground Fault Circuit Interrupters (GFCI): Learn more

Product Name Notes
SB5032-001-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) of 20 (fixed).
SB5032-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB5032-021-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6 (fixed).
SB5032-201-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 20 (fixed).
SB5032-211-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB5032-301-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 20 (fixed).
SB5032-311-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB5060-001-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 20 (fixed).
SB5060-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB5060-021-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6 (fixed).
SB5060-201-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 20 (fixed).
SB5060-211-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB5060-301-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 20 (fixed).
SB5060-311-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB6100-000-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 20 (fixed).
SB6100-001-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 20 (fixed).
SB6100-010-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB6100-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
SB6100-020-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6 (fixed).
SB6100-021-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6 (fixed).
SB6100-100-0 is an Industrial Shock Block® with a supply voltage of 240 and trip level (mA) at 20 (fixed).
SB6100-101-0 is an Industrial Shock Block® with a supply voltage of 240 and trip level (mA) at 20 (fixed).
SB6100-110-0 is an Industrial Shock Block® with a supply voltage of 240 and trip level (mA) at 6, 10-100 in increments of 10 (selectable).
SB6100-200-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 20 (fixed).
SB6100-201-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 20 (fixed).
SB6100-210-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 6, 10-100 in increments of 10 (selectable).
SB6100-211-0 is an Industrial Shock Block® with a supply voltage of 480 and trip level (mA) at 6, 10-100 in increments of 10 (selectable).
SB6100-300-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 20 (fixed).
SB6100-301-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 20 (fixed).
SB6100-310-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 6, 10-100 in increments of 10 (selectable).
SB6100-311-0 is an Industrial Shock Block® with a supply voltage of 600 and trip level (mA) at 6, 10-100 in increments of 10 (selectable).