Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTY08N100D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTY08N100D2 is a normally-on, N-channel depletion mode MOSFET designed for applications requiring simplified gate control and low conduction losses, such as audio amplifiers, start-up circuits, and protection circuits. It is packaged in a TO-252 case with a weight of 0.35 g and has a drain-source breakdown voltage of 1000 V, a continuous drain current of 800 mA, and an on-state resistance of 21 Ω at 25°C. The device is rated for a junction temperature range of -55°C to 150°C and a maximum lead temperature of 260°C for 10 seconds during soldering. Molding epoxies meet UL 94 V-0 flammability classification, and mounting torque for TO-220 variants is 1.13 Nm (10 lb.in.).

Datasheet Summary
Powered by GS/AI

The IXTY08N100D2 is a normally-on, N-channel depletion mode MOSFET designed for applications requiring simplified gate control and low conduction losses, such as audio amplifiers, start-up circuits, and protection circuits. It is packaged in a TO-252 case with a weight of 0.35 g and has a drain-source breakdown voltage of 1000 V, a continuous drain current of 800 mA, and an on-state resistance of 21 Ω at 25°C. The device is rated for a junction temperature range of -55°C to 150°C and a maximum lead temperature of 260°C for 10 seconds during soldering. Molding epoxies meet UL 94 V-0 flammability classification, and mounting torque for TO-220 variants is 1.13 Nm (10 lb.in.).

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTY08N100D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTY08N100D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTY08N100D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTY08N100D2
MOSFET Transistor 278-IXTY08N100D2
Power Field-Effect Transistor, Product overview: IXTY08N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY08N100D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTY08N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY08N100D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 0.8A, To-252; Channel Type Littelfuse - 03AH1899 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 0.8A, To-252; Channel Type Littelfuse
03AH1899
Mosfet, N-Ch, 1Kv, 0.8A, To-252; Channel Type Littelfuse 03AH1899
MOSFET, N-CH, 1KV, 0.8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 0.8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:800mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY08N100D2 278-IXTY08N100D2 03AH1899
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 1Kv, 0.8A, To-252; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
MOSFETs - 1221450 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7526-100B,127 - 1025227-BUK7526-100B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 157000 milliwatts
View Details
4 suppliers