The IXYX220N65A5 is a 650 V, 220 A Gen5 XPT™ IGBT in a PLUS-247 package, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.35 V at 100 A and 15 V gate-emitter voltage, a total gate charge of 750 nC, and a junction-to-case thermal resistance of 0.093 °C/W. The device supports a maximum junction temperature of 175 °C and a peak collector current of 1180 A for 1 ms. It has a square reverse-biased safe operating area and meets RoHS standards. The mounting force range is 20 to 120 N, and the device weighs 6 g.
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 5th generation (GenX5™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities.These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX220N65A5 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |