The IXYH100N65A3 is a 650V XPT IGBT in a TO-247 package, designed for switching applications up to 5kHz. It handles a continuous collector current of 100A at 110°C and 240A at 25°C, with a collector-emitter saturation voltage of 1.80V max at 70A and 15V gate drive. The device features a square reverse-bias safe operating area, avalanche capability, and short-circuit withstand time of 8μs. Thermal resistance from junction to case is 0.18°C/W. It operates from -55°C to 175°C and meets RoHS standards. The TO-247 package has a weight of 6g and mounting torque of 1.13 Nm.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH100N65A3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |