Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYK100N120C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYK100N120C3 is a 1200V XPT IGBT designed for high-frequency switching applications up to 50 kHz in inverters, motor drives, and PFC circuits. It is packaged in a TO-264 case, weighing 10 g, with a mounting torque of 1.13 Nm. It has a continuous collector current rating of 100 A at 110°C, a collector-emitter saturation voltage of 3.50 V at 100 A and 15 V gate drive, and a maximum junction temperature of 175°C. The device features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.13 °C/W. Switching times are 110 ns for turn-on and 110 ns for turn-off at 25°C with clamped inductive load.

Datasheet Summary
Powered by GS/AI

The IXYK100N120C3 is a 1200V XPT IGBT designed for high-frequency switching applications up to 50 kHz in inverters, motor drives, and PFC circuits. It is packaged in a TO-264 case, weighing 10 g, with a mounting torque of 1.13 Nm. It has a continuous collector current rating of 100 A at 110°C, a collector-emitter saturation voltage of 3.50 V at 100 A and 15 V gate drive, and a maximum junction temperature of 175°C. The device features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.13 °C/W. Switching times are 110 ns for turn-on and 110 ns for turn-off at 25°C with clamped inductive load.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYK100N120C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYK100N120C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYK100N120C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IXYK100N120C3
IGBT Transistor 279-IXYK100N120C3
Insulated Gate Bipolar Transistor, Product overview: IXYK100N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYK100N120C3 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXYK100N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYK100N120C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 8080293P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 100A XPT GenX3 TO264

IGBT N-Ch 1200V 100A XPT GenX3 TO264

Supplier's Site
IGBTs - 8080293 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8080293
IGBTs 8080293
IGBT N-Ch 1200V 100A XPT GenX3 TO264

IGBT N-Ch 1200V 100A XPT GenX3 TO264

Supplier's Site
IGBTs - 1684782 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1684782
IGBTs 1684782
IGBT N-Ch 1200V 100A XPT GenX3 TO264

IGBT N-Ch 1200V 100A XPT GenX3 TO264

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYK100N120C3 279-IXYK100N120C3 8080293P 8080293
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBT Transistor IGBTs IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data