Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
IGBT MOD, 650V, 160A, 600W; Continuous Collector Current:160A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:600W; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:650V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN100N65C3H1 | 03AH2084 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | Igbt Mod, 650V, 160A, 600W; Continuous Collector Current Littelfuse |
| VCES | 650 volts | |
| VCE(on) | 2.3 volts | |
| IC(max) | 160 amps |