Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Allows for easy fuse removal and replacement. | |
| ATO® Fuse Assortment | |
| Conveniently and easily tests ATO® and MINI® blade fuses either in or out of the fuse block. Indicator light on tester glows bright green when fuse is good. Fuse puller... | |
| Fast-Acting and Slo-Blo® Fuse versions of the Flat-Pak® Fuse | |
| FLAT PAK Fuses | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Kits Assortments - Series: 00940202ZPGLO5 - 00940202ZPGLO5 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Kits Assortments - Series: 00940462ZGLO5 - 00940462ZGLO5 | |
| Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the... | |
| Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third... | |
| The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial... | |
| Use the assorted MINI® Smart Glow blade fuses in this 36-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator... | |
| Use the assorted MINI® Smart Glow blade fuses in this 5-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator... |
| Next >> |