The IXYP8N90C3D1 is a 900V XPT IGBT in a TO-220AB package, designed for high-frequency switching applications such as power inverters, UPS, motor drives, and PFC circuits. It has a continuous collector current rating of 8 A at 110°C and a collector-emitter saturation voltage of up to 3.0 V at 8 A and 15 V gate drive. The device features a square RBSOA, an ultra-fast anti-parallel diode with a reverse recovery time of 114 ns at 100°C, and a positive thermal coefficient of Vce(sat). The thermal resistance from junction to case is 0.50 °C/W. It is avalanche rated and suitable for clamped inductive load switching up to 900 V.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP8N90C3D1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |