Littelfuse, Inc. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Absolute Rotor Position Sensor is an angular position sensor measuring rotational angle of any rotary application, such as motor position, steering wheel angle, etc. Applications: Rotor position sensing of... | |
| The Hall Effect Linear Position Sensor detects the position of each fork in DCT. One position sensor matches to one magnet assembly to work together; there are four pairs in... | |
| The purpose of the Clutch Position Sensor is to interact with a magnet fixed to the master cylinder piston to indicate the position of the clutch pedal. Applications: Engine start... | |
| The sensor detects the shaft rotation and outputs the signal proportional to the shaft angle position. Applications: Pedal position Absolute rotary encoder Throttle position EGR Flap valves Shaft position The... | |
| The Transmission shifter position sensor is a Hall Effect based angular position sensor that can be designed to detect specific transmission positions such as P-R-N-D-S. Applications: Transmission PRNDS position Littelfuse... |