The IXXH140N65B4 is a 650V XPT™ IGBT in a TO-247 package, designed for switching applications in the 10-30 kHz range. It has a continuous collector current rating of 140 A at 110°C and a maximum collector-emitter voltage of 650 V. The device exhibits a collector-emitter saturation voltage of 1.90 V at 140 A and 15 V gate-emitter voltage, with a short-circuit withstand time of 10 μs. It features a square reverse-bias safe operating area and a thermal resistance from junction to case of 0.125 °C/W. The operational junction temperature range is -55 °C to 175 °C, and the package weight is 6 g. The part meets IEC 60286-3 and is RoHS compliant.
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH140N65B4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |