Littelfuse, Inc. Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXH60N65B4H1

Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat
Request a Quote
Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXXH60N65B4H1 is a 650V IGBT in a TO-247 package, designed for switching applications in the 5-30 kHz range. It has a continuous collector current rating of 60 A at 110°C and a peak pulse current of 265 A at 25°C. The device features a collector-to-emitter saturation voltage of 1.8 to 2.2 V at 60 A and 15 V gate drive, with a short-circuit capability of 10 μs at 150°C and 400 V. It includes an integrated anti-parallel sonic diode with a reverse recovery time of 78 ns at 150°C and 900 A/μs di/dt. Thermal resistance from junction to case is 0.28 °C/W for the IGBT and 0.60 °C/W for the diode. The part is rated for junction temperatures from -55°C to 175°C and meets RoHS requirements. It exhibits a square reverse-bias safe operating area and is optimized for hard-switching in power inverters, UPS, motor drives, and PFC circuits.

Datasheet Summary
Powered by GS/AI

The IXXH60N65B4H1 is a 650V IGBT in a TO-247 package, designed for switching applications in the 5-30 kHz range. It has a continuous collector current rating of 60 A at 110°C and a peak pulse current of 265 A at 25°C. The device features a collector-to-emitter saturation voltage of 1.8 to 2.2 V at 60 A and 15 V gate drive, with a short-circuit capability of 10 μs at 150°C and 400 V. It includes an integrated anti-parallel sonic diode with a reverse recovery time of 78 ns at 150°C and 900 A/μs di/dt. Thermal resistance from junction to case is 0.28 °C/W for the IGBT and 0.60 °C/W for the diode. The part is rated for junction temperatures from -55°C to 175°C and meets RoHS requirements. It exhibits a square reverse-bias safe operating area and is optimized for hard-switching in power inverters, UPS, motor drives, and PFC circuits.

Suppliers

Company
Product
Description
Supplier Links
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs - IXXH60N65B4H1 - Littelfuse, Inc.
Rosemont, IL, United States
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
IXXH60N65B4H1
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXH60N65B4H1
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat

Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IXXH60N65B4H1
IGBT Transistor 279-IXXH60N65B4H1
Insulated Gate Bipolar Transistor, Product overview: IXXH60N65B4H1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH60N65B4H1 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXXH60N65B4H1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH60N65B4H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH60N65B4H1 279-IXXH60N65B4H1
Product Name Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IGBT Transistor
VCES 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IRGP4262DPBF - 921523-IRGP4262DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 650 V 60 A 250 W Through Hole TO-247AC
View Details
Igbt, 600V, 30A, Module; Continuous Collector Current Fuji Electric - 56P5506 - Newark, An Avnet Company
Specs
PD 85000 milliwatts
TJ ? to 100 C (? to 212 F)
Package Type TO-3
View Details