The IXXH150N60C3 is a 600V XPT IGBT in a TO-247 AD package, designed for switching applications between 20 and 60 kHz. It has a continuous collector current rating of 150 A at 110°C and a peak collector current of 700 A for 1 ms. The device features a collector-emitter saturation voltage of 2.5 V at 150°C and a thermal resistance from junction to case of 0.11 °C/W. It is avalanche rated, has a square RBSOA, and supports short-circuit operation for 10 μs. The gate-emitter voltage is rated continuously at ±20 V and transient up to ±30 V. It meets international standard packaging requirements and is optimized for power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, and welding machines.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH150N60C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |