The IXXN200N60C3H1 is a 600V IGBT with an integrated anti-parallel sonic diode, designed for switching applications at 20-60 kHz. It is packaged in a SOT-227B miniBLOC case, weighing 30 g, with an isolated mounting surface and 2500 V~ electrical isolation. The device has a continuous collector current rating of 98 A at 110°C and a peak pulse current of 1000 A at 25°C. Collector-to-emitter
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXN200N60C3H1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |