The MIXA20WB1200TED is a three-phase brake, rectifier, and inverter module in an 'E2-Pack' standard outline with an insulated copper base plate and soldering pins for PCB mounting. It integrates six IGBTs with 1200 V blocking voltage and 28 A collector current, six freewheeling diodes, a brake IGBT with 17 A current, a brake diode, and a 1600 V input rectifier bridge with 105 A average current capability. The IGBTs feature XPT technology with 10 µs short-circuit endurance and low gate charge. A negative temperature coefficient (NTC) sensor is included. The module has a thermal resistance of 1.26 K/W per IGBT and 1.5 K/W per diode, an operating junction temperature range of -40 °C to 125 °C, and a maximum virtual junction temperature of 150 °C. It meets UL 94 V-0 flammability and RoHS standards, with 2500 V~ isolation voltage and 6 mm creepage and clearance distances.
The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA20WB1200TED |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Converter + Brake + Inverter - Series: Converter Brake Inverter XPT IGBT - MIXA20WB1200TED |
| VCES | 1200 volts |