Littelfuse, Inc. Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYH40N65C3D1 IXYH40N65C3D1

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYH40N65C3D1 is a 650 V, 40 A IGBT with an integrated fast anti-parallel diode, designed for switching applications between 20 kHz and 60 kHz. It is packaged in a TO-247 case, weighing 6.0 g, and features a square RBSOA, avalanche capability, and short-circuit resilience. The device has a maximal collector-to-emitter saturation voltage of 2.35 V at 25°C and 2.4 V at 150°C, with a thermal resistance from junction to case of 0.50 °C/W. It is rated for continuous collector current of 40 A at 110°C and peak pulse current of 180 A at 25°C. The IGBT meets AEC-Q200 and RoHS standards, supports junction temperatures from -55°C to 175°C, and is suitable for power inverters, UPS, motor drives, PFC circuits, and welding machines.

Datasheet Summary
Powered by GS/AI

The IXYH40N65C3D1 is a 650 V, 40 A IGBT with an integrated fast anti-parallel diode, designed for switching applications between 20 kHz and 60 kHz. It is packaged in a TO-247 case, weighing 6.0 g, and features a square RBSOA, avalanche capability, and short-circuit resilience. The device has a maximal collector-to-emitter saturation voltage of 2.35 V at 25°C and 2.4 V at 150°C, with a thermal resistance from junction to case of 0.50 °C/W. It is rated for continuous collector current of 40 A at 110°C and peak pulse current of 180 A at 25°C. The IGBT meets AEC-Q200 and RoHS standards, supports junction temperatures from -55°C to 175°C, and is suitable for power inverters, UPS, motor drives, PFC circuits, and welding machines.

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYH40N65C3D1 - IXYH40N65C3D1 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYH40N65C3D1
IXYH40N65C3D1
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYH40N65C3D1 IXYH40N65C3D1
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYH40N65C3D1
Product Name Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYH40N65C3D1
VCES 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - DF300R07PE4_B6 - 916990-DF300R07PE4_B6 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Single IGBTs - 448-AIKQB160N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
IGBT - 220709140 - Radwell International
Fuji Electric Corp. of America
View Details