The IXYN120N120C3 is a 1200V XPT IGBT designed for high-frequency switching applications up to 50 kHz in inverters, motor drives, and PFC circuits. It is packaged in a SOT-227B miniBLOC with a mounting torque of 1.5 Nm and weighs 30 g. The device has a continuous collector current rating of 120 A at 110°C, a peak collector current of 700 A for 1 ms, and a clamped inductive switching energy of 5.10 mJ at 25°C. It features a Vce(sat) of 3.20 V at 120 A and 15 V gate drive, a thermal resistance of 0.125 °C/W Junction-to-Case, and is rated for junction temperatures from -55°C to 175°C. The IGBT meets AEC-Q200 and RoHS standards, has square RBSOA, avalanche capability, and an isolation voltage of 2500 V~. The gate charge is 412 nC, with switching times of 96 ns fall time and 35 ns turn-on delay.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN120N120C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |