Littelfuse, Inc. 100V - 1500V N-Channel Standard Power MOSFETs IXTY01N100

Description
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Request a Quote
Description
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTY01N100 is a 1000 V N-channel enhancement mode MOSFET in a TO-252 package, designed for high-voltage switching applications such as level shifting, triggers, solid state relays, and current regulators. It has a continuous drain current of 100 mA, an on-resistance of 80 Ω maximum at 25 °C, and a maximum power dissipation of 25 W. The device is avalanche rated, features a rugged polysilicon gate structure, and has a junction temperature range of -55 °C to 150 °C. It meets international standard package specifications and is rated for lead temperatures up to 300 °C for soldering. The part is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IXTY01N100 is a 1000 V N-channel enhancement mode MOSFET in a TO-252 package, designed for high-voltage switching applications such as level shifting, triggers, solid state relays, and current regulators. It has a continuous drain current of 100 mA, an on-resistance of 80 Ω maximum at 25 °C, and a maximum power dissipation of 25 W. The device is avalanche rated, features a rugged polysilicon gate structure, and has a junction temperature range of -55 °C to 150 °C. It meets international standard package specifications and is rated for lead temperatures up to 300 °C for soldering. The part is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
100V - 1500V N-Channel Standard Power MOSFETs - IXTY01N100 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1500V N-Channel Standard Power MOSFETs
IXTY01N100
100V - 1500V N-Channel Standard Power MOSFETs IXTY01N100
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)

The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V 1A MOSFET Transistor
278-IXTY01N100
N-Channel 100V 1A MOSFET Transistor 278-IXTY01N100
N-Channel MOSFET, 100V, 1A Product overview: IXTY01N100 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY01N100 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 1A Product overview: IXTY01N100 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY01N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 0.1A, To-252; Channel Type Littelfuse - 03AH1893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 0.1A, To-252; Channel Type Littelfuse
03AH1893
Mosfet, N-Ch, 1Kv, 0.1A, To-252; Channel Type Littelfuse 03AH1893
MOSFET, N-CH, 1KV, 0.1A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 0.1A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY01N100 278-IXTY01N100 03AH1893
Product Name 100V - 1500V N-Channel Standard Power MOSFETs N-Channel 100V 1A MOSFET Transistor Mosfet, N-Ch, 1Kv, 0.1A, To-252; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data