The IXYK120N120B3 is a 1200V XPT™ IGBT designed for high-frequency switching applications such as power inverters, motor drives, and PFC circuits. It is packaged in a TO-264P case, weighing 10 grams, with a mounting torque of 1.13 Nm. The device has a continuous collector current rating of 120A at 110°C, a collector-emitter saturation voltage of 2.2V at 100A and 15V gate drive, and a maximum junction temperature of 175°C. It features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.10°C/W. The part meets RoHS standards and is rated for surface mount soldering up to 260°C for 10 seconds.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK120N120B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |