IGBT MODULE 1200V 750A 2500W WB
IGBT Modules 1200 V 600 A IGBT
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG12600WB-BR2MM | MG12600WB-BR2MM |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Packing Method | Bulk; Bulk,Bulk |