Littelfuse, Inc. Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Aflange mountHall effectsensor with integral LED for visual indication of operation, 34.00mm (1.339") x 14.00mm (0.551") x 10.00mm (0.394") with a choice of digital or latching outputs.Availablein 3-wire(voltage output)version.Its case... |