The IXYN100N120B3H1 is a 1200V XPT IGBT with an integrated ultra-fast anti-parallel diode, designed for 5-30 kHz switching in applications such as motor drives, UPS, and PFC circuits. It is packaged in an SOT-227B (miniBLOC) case and has a mounting torque specification of 1.5/13 Nm/lb.in. The device has a continuous collector current rating of 76 A at T_C = 110°C, a collector-emitter saturation voltage of 2.60 V at I_C = 100 A and V_GE = 15 V, and a maximum junction temperature of 150°C. It is rated for 2500 V~ isolation voltage and features a positive thermal coefficient of V_CE(sat). The IGBT is avalanche rated and meets the RoHS standard.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN100N120B3H1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |